Laird Technologies Cable Ferrites 28R1141-010

Description
"Solid Free Hanging Ferrite Core 168Ohm @ 100MHz ID 1.063"" W x 0.059"" H (27.00mm x 1.50mm) OD 1.457"" W x 0.315"" H (37.00mm x 8.00mm) Length 0.719"" (18.26mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 168Ohm @ 100MHz ID 1.063"" W x 0.059"" H (27.00mm x 1.50mm) OD 1.457"" W x 0.315"" H (37.00mm x 8.00mm) Length 0.719"" (18.26mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2163-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2163-ND
Cable Ferrites 240-2163-ND
"Solid Free Hanging Ferrite Core 168Ohm @ 100MHz ID 1.063"" W x 0.059"" H (27.00mm x 1.50mm) OD 1.457"" W x 0.315"" H (37.00mm x 8.00mm) Length 0.719"" (18.26mm)"

"Solid Free Hanging Ferrite Core 168Ohm @ 100MHz ID 1.063"" W x 0.059"" H (27.00mm x 1.50mm) OD 1.457"" W x 0.315"" H (37.00mm x 8.00mm) Length 0.719"" (18.26mm)"

Buy Now Datasheet
Inductor/Choke/Coil - 109023998 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
109023998
Inductor/Choke/Coil 109023998
FERRITE, CORE, 27X1.5MM, 168R, 100MHZ; IMPEDANCE @ 100MHZ:168OHM; FREQUENCY MIN:30MHZ; FREQUENCY MAX:1GHZ; CABLE WIDTH X THICKNESS:27MM X 1.5MM; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); LENGTH:18.25MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FERRITE, CORE, 27X1.5MM, 168R, 100MHZ; IMPEDANCE @ 100MHZ:168OHM; FREQUENCY MIN:30MHZ; FREQUENCY MAX:1GHZ; CABLE WIDTH X THICKNESS:27MM X 1.5MM; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); LENGTH:18.25MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 240-2163-ND 109023998
Product Name Cable Ferrites Inductor/Choke/Coil
Impedance 168 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers