EPCOS AG Common Mode Chokes B82723J2102N001

Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)
Request a Quote Datasheet
Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5730-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5730-ND
Common Mode Chokes 495-5730-ND
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)

27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)

Buy Now Datasheet
Inductor/Choke/Coil - 108797855 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
108797855
Inductor/Choke/Coil 108797855
CHOKE, COMMON MODE, 2X27MH, 1.0A, INDUCTANCE:27MH, RATED CURRENT:1A, PRODUCT RANGE:B82723J SERIES, SVHC:NO SVHC (27-JUN-2018), APPROVAL CATEGORY:VDE 565-2, CLIMATIC CATEGORY:40/125/56, CORE MATERIAL:FERRITE, DC CURRENT MAX:1A, DC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CHOKE, COMMON MODE, 2X27MH, 1.0A, INDUCTANCE:27MH, RATED CURRENT:1A, PRODUCT RANGE:B82723J SERIES, SVHC:NO SVHC (27-JUN-2018), APPROVAL CATEGORY:VDE 565-2, CLIMATIC CATEGORY:40/125/56, CORE MATERIAL:FERRITE, DC CURRENT MAX:1A, DC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5730-ND 108797855
Product Name Common Mode Chokes Inductor/Choke/Coil
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details