Resin min radial suppression choke,470uH
Miniature Radial Inductor, 470uH, 0.31A
Inductor General Purpose Wirewound 470uH 10% 1KHz 110Q-Factor 310mA 1.65Ohm DCR RDL Bag Product overview: 22R474C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 1KHz, 310mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 1KHz, 310mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R474C can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 310mA 1.65Ohm Max Radial, Vertical Cylinder
Win Source Part Number: 1087234-22R474C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 2200R
Type: Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 100
Tolerance: ±10%
Q @ Freq: 110 @ 100kHz
Frequency - Self Resonant: 3.2MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.65Ohm Max
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.256" Dia (6.50mm)
Alternative Parts (Cross-Reference): SDR0805-471KL; SDR0906-471KL; ASPI-0705-471K-T; RLB0912-471KL; 7447462471; LHL08NB471K;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1292
Base Product Number: 22R
INDUCTOR, 470UH, 310MA, 10%, 2.9MHZ, PRODUCT RANGE:2200R SERIES, INDUCTANCE:470UH, INDUCTOR CONSTRUCTION:UNSHIEL
INDUCTOR, 0.47MH; Product Range:2200R Series; Inductance:470µH; RMS Current (Irms):310mA; Saturation Current (Isat):-; DC Resistance Max:1.65ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes
INDUCTOR, 470UH, 0.31A, 10%, RADIAL; Product Range:2200R Series; Inductance:470µH; RMS Current (Irms):310mA; Saturation Current (Isat):-; DC Resistance Max:1.65ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 6391627 | 71-22R474C | 811-1292-ND | 1087234-22R474C | 16435083 | 93K3241 |
| Product Name | Leaded Inductors | 470uH 1KHz 310mA Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor/Choke/Coil | Inductor, 0.47Mh; Product Range Murata Power Solutions |
| Inductance Range | 470 microH | 470 microH | 470 microH | |||
| Lead Style | Radial; Radial | Radial; Radial | Radial | Radial | ||
| Mounting Option | Through Hole | Through Hole | ||||
| Technology | General Purpose | Wirewound | Wirewound | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |