Win Source Part Number: 1272878-SBC2-331-341
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.4Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN2331341000,399-2
Base Product Number: SBC2
Current - Saturation (Isat): 370mA
Power Choke Unshielded Wirewound 330uH 10% 10KHz Ferrite 0.47A 1.4Ohm DCR RDL Bulk Product overview: SBC2-331-341 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 10KHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 10KHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-331-341 can be used for catalog matching and distributor lookup.
SBC Coil Inductor Through hole 330uH
SBC Coil Inductor Through hole 330uH
330µH Unshielded Wirewound Inductor 340mA 1.4Ohm Max Radial, Vertical Cylinder
INDUCTOR, 330UH, 10%, 0.34A, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
INDUCTOR, 330UH, 10%, 0.34A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272878-SBC2-331-341 | 71-SBC2-331-341 | 2652331 | 399-20754-ND | 134851160 | 66AH0181 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 330uH 10KHz 0.47A Inductor and Choke | Leaded Inductors | Fixed Inductors | Inductor/Choke/Coil | Inductor, 330Uh, 10%, 0.34A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||||
| Technology | Standard; Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |