Bourns, Inc. Fixed Inductors 5731-RC

Description
40µH Unshielded Toroidal Inductor 4A 25mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
40µH Unshielded Toroidal Inductor 4A 25mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8735-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8735-ND
Fixed Inductors M8735-ND
40µH Unshielded Toroidal Inductor 4A 25mOhm Max Radial, Vertical (Open)

40µH Unshielded Toroidal Inductor 4A 25mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
40uH Inductor and Choke - 71-5731-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40uH Inductor and Choke
71-5731-RC
40uH Inductor and Choke 71-5731-RC
Power Inductors - Leaded 40uH 15% Product overview: 5731-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5731-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 40uH 15% Product overview: 5731-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5731-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 40Uh, 4A, 15%; Product Range Bourns Jw Miller - 63K3809 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 40Uh, 4A, 15%; Product Range Bourns Jw Miller
63K3809
Toroidal Inductor, 40Uh, 4A, 15%; Product Range Bourns Jw Miller 63K3809
TOROIDAL INDUCTOR, 40UH, 4A, 15%; Product Range:5700 Series; Inductance:40µH; RMS Current (Irms):4A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 15%; Case Dimensions:21.59mm x 9.14mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 40UH, 4A, 15%; Product Range:5700 Series; Inductance:40µH; RMS Current (Irms):4A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 15%; Case Dimensions:21.59mm x 9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor/Choke/Coil - 63547055 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
63547055
Inductor/Choke/Coil 63547055
TOROIDAL INDUCTOR, HIGH CURRENT, 5700 SERIES, 40 H, 4 A, 0.025 OHM, 15%, RADIAL. FREE 2 YEAR RADWELL WARRANTY

TOROIDAL INDUCTOR, HIGH CURRENT, 5700 SERIES, 40 H, 4 A, 0.025 OHM, 15%, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8735-ND 71-5731-RC 63K3809 63547055
Product Name Fixed Inductors 40uH Inductor and Choke Toroidal Inductor, 40Uh, 4A, 15%; Product Range Bourns Jw Miller Inductor/Choke/Coil
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details