1.5µH Shielded Wirewound Inductor 5.6A 35.6mOhm Max Nonstandard
INDUCTOR, 1.5UH, 0.04OHM, 5.6A, SMD; Inductance:1.5µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
INDUCTOR, 1.5UH, 0.04OHM, 5.6A, SMD; Inductance:1.5µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
FIXED INDUCTOR, 1.5UH, 5.6A, 35.6M OHM MAX, SMD, 5.3X5X2 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20631-2-ND | 03AH4273 | 134844502 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, 0.04Ohm, 5.6A, Smd; Inductance Kemet | Inductor/Choke/Coil |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |