Multicomp, Inc. Inductor/Choke/Coil SU9V-01100

Description
INDUCTOR, CHOKE, 1MH, RADIAL; INDUCTANCE:10MH; RATED CURRENT:100MA; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:100MA; DC CURRENT RATING:100MA; DC RESISTANCE MAX:8OHM; NO. OF PINS:4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTOR, CHOKE, 1MH, RADIAL; INDUCTANCE:10MH; RATED CURRENT:100MA; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:100MA; DC CURRENT RATING:100MA; DC RESISTANCE MAX:8OHM; NO. OF PINS:4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductor/Choke/Coil - 24634000 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
24634000
Inductor/Choke/Coil 24634000
INDUCTOR, CHOKE, 1MH, RADIAL; INDUCTANCE:10MH; RATED CURRENT:100MA; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:100MA; DC CURRENT RATING:100MA; DC RESISTANCE MAX:8OHM; NO. OF PINS:4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR, CHOKE, 1MH, RADIAL; INDUCTANCE:10MH; RATED CURRENT:100MA; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:100MA; DC CURRENT RATING:100MA; DC RESISTANCE MAX:8OHM; NO. OF PINS:4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Inductors, Coils, and Chokes
Product Number 24634000
Product Name Inductor/Choke/Coil
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details