TDK Corporation 0.4A Inductor and Choke B82721K2401N21

Description
Common Mode Chokes / Filters RING CORE CHOKE 2X27MH 0.4A Product overview: B82721K2401N21 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2401N21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes / Filters RING CORE CHOKE 2X27MH 0.4A Product overview: B82721K2401N21 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2401N21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4A Inductor and Choke - 839-B82721K2401N21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4A Inductor and Choke
839-B82721K2401N21
0.4A Inductor and Choke 839-B82721K2401N21
Common Mode Chokes / Filters RING CORE CHOKE 2X27MH 0.4A Product overview: B82721K2401N21 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2401N21 can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters RING CORE CHOKE 2X27MH 0.4A Product overview: B82721K2401N21 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2401N21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82721K2401N21 - 1180820-B82721K2401N21 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82721K2401N21
1180820-B82721K2401N21
Common Mode Chokes - B82721K2401N21 1180820-B82721K2401N21
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180820-B82721K2401N 21 Termination: Radial Current Rating: 400 mA Length: 18.2118 mm Shielding: Unshielded Inductance: 27 mH Tolerance: 30 % Height: 20.9042 mm Number of Lines: 2 Weight: 5.000005 g Current: 400 mA Width: 13.2 mm Categories: Common Mode Chokes DC Resistance (DCR): 1.7 Ω Case / Package: Radial Alternative Parts (Cross-Reference): B82721-K2401-N21; B82721/K2401/N21; B82721K2401N 21; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free Max DC Current: 400 mA Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Series Resistance: 1.7 Ω Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180820-B82721K2401N21
Termination: Radial
Current Rating: 400 mA
Length: 18.2118 mm
Shielding: Unshielded
Inductance: 27 mH
Tolerance: 30 %
Height: 20.9042 mm
Number of Lines: 2
Weight: 5.000005 g
Current: 400 mA
Width: 13.2 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 1.7 Ω
Case / Package: Radial
Alternative Parts (Cross-Reference): B82721-K2401-N21; B82721/K2401/N21; B82721K2401N 21;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Max DC Current: 400 mA
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Series Resistance: 1.7 Ω
Max Operating Temperature: 125 °C

Buy Now
Inductor/Choke/Coil - 49253123 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
49253123
Inductor/Choke/Coil 49253123
RING CORE CHOKE, 2X27MH, 0,4A, RADIAL. FREE 2 YEAR RADWELL WARRANTY

RING CORE CHOKE, 2X27MH, 0,4A, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82721K2401N21 1180820-B82721K2401N21 49253123
Product Name 0.4A Inductor and Choke Common Mode Chokes - B82721K2401N21 Inductor/Choke/Coil
Core Material Ferrite
Inductance Range 27000 microH 27000 microH
Inductance Tolerance 30 (+/- %)
Packing Method Tray
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details