Murata Power Solutions Fixed Inductors 46223C

Description
22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1173-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1173-6-ND
Fixed Inductors 811-1173-6-ND
22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1173-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1173-1-ND
Fixed Inductors 811-1173-1-ND
22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1173-2-ND
Fixed Inductors 811-1173-2-ND
22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, 4600 Series, 22 H, 20%, Shielded, 0.12 Ohm, 1.8 A Rohs Compliant Murata Power Solutions - 76T3264 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4600 Series, 22 H, 20%, Shielded, 0.12 Ohm, 1.8 A Rohs Compliant Murata Power Solutions
76T3264
Surface Mount Power Inductor, 4600 Series, 22 H, 20%, Shielded, 0.12 Ohm, 1.8 A Rohs Compliant Murata Power Solutions 76T3264
Surface Mount Power Inductor, 4600 Series, 22 H, 20%, Shielded, 0.12 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, 4600 Series, 22 H, 20%, Shielded, 0.12 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor/Choke/Coil - 21897008 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
21897008
Inductor/Choke/Coil 21897008
(PRICE/TC), POWER INDUCTOR, 22UH, 1.8A, 20%; INDUCTANCE:22 H; INDUCTANCE TOLERANCE: 20%; DC RESISTANCE MAX:0.12OHM; DC CURRENT RATING:1.8A; INDUCTOR CASE STYLE:SM. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), POWER INDUCTOR, 22UH, 1.8A, 20%; INDUCTANCE:22 H; INDUCTANCE TOLERANCE: 20%; DC RESISTANCE MAX:0.12OHM; DC CURRENT RATING:1.8A; INDUCTOR CASE STYLE:SM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1173-6-ND 76T3264 21897008
Product Name Fixed Inductors Surface Mount Power Inductor, 4600 Series, 22 H, 20%, Shielded, 0.12 Ohm, 1.8 A Rohs Compliant Murata Power Solutions Inductor/Choke/Coil
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details