Murata Power Solutions Fixed Inductors 45224C

Description
220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1159-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1159-2-ND
Fixed Inductors 811-1159-2-ND
220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1159-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1159-1-ND
Fixed Inductors 811-1159-1-ND
220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1159-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1159-6-ND
Fixed Inductors 811-1159-6-ND
220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.55Ohm Max Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 21896404 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
21896404
Inductor/Choke/Coil 21896404
(PRICE/TC), POWER INDUCTOR, 220UH, 500MA, 20%; INDUCTANCE:220¦H; RMS CURRENT (IRMS):500MA; INDUCTOR CONSTRUCTION:SHIELDE D; SATURATION CURRENT (ISAT):-; PRODUCT RANGE:4500 SERIES; POWER INDUCTOR CASE:7.3MM X 7.3MM X 3.55MM; FILTER TERMINALS:SMD ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), POWER INDUCTOR, 220UH, 500MA, 20%; INDUCTANCE:220¦H; RMS CURRENT (IRMS):500MA; INDUCTOR CONSTRUCTION:SHIELDED; SATURATION CURRENT (ISAT):-; PRODUCT RANGE:4500 SERIES; POWER INDUCTOR CASE:7.3MM X 7.3MM X 3.55MM; FILTER TERMINALS:SMD ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Surface Mount Power Inductor, 4500 Series, 220 H, 20%, Shielded, 1.55 Ohm, 500 Ma Rohs Compliant Murata Power Solutions - 76T3252 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4500 Series, 220 H, 20%, Shielded, 1.55 Ohm, 500 Ma Rohs Compliant Murata Power Solutions
76T3252
Surface Mount Power Inductor, 4500 Series, 220 H, 20%, Shielded, 1.55 Ohm, 500 Ma Rohs Compliant Murata Power Solutions 76T3252
Surface Mount Power Inductor, 4500 Series, 220 H, 20%, Shielded, 1.55 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 4500 Series, 220 H, 20%, Shielded, 1.55 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1159-2-ND 21896404 76T3252
Product Name Fixed Inductors Inductor/Choke/Coil Surface Mount Power Inductor, 4500 Series, 220 H, 20%, Shielded, 1.55 Ohm, 500 Ma Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details