Bourns, Inc. 68UH 1.2A 210 MOHM Inductor and Choke RL622-680K-RC

Description
FIXED IND 68UH 1.2A 210 MOHM TH Product overview: RL622-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 1.2A, 210 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-680K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.2A 210 MOHM TH Product overview: RL622-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 1.2A, 210 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-680K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68UH 1.2A 210 MOHM Inductor and Choke - 71-RL622-680K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 1.2A 210 MOHM Inductor and Choke
71-RL622-680K-RC
68UH 1.2A 210 MOHM Inductor and Choke 71-RL622-680K-RC
FIXED IND 68UH 1.2A 210 MOHM TH Product overview: RL622-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 1.2A, 210 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-680K-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.2A 210 MOHM TH Product overview: RL622-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 1.2A, 210 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-680K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9991-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9991-ND
Fixed Inductors M9991-ND
68µH Unshielded Wirewound Inductor 1.2A 210mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 1.2A 210mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor/Choke/Coil - 63629240 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
63629240
Inductor/Choke/Coil 63629240
FIXED INDUCTOR, 68UH, 1.2A, 210 MOHM, RADIAL, 5MM LEADSPACING, 8.5X11 MM. FREE 2 YEAR RADWELL WARRANTY

FIXED INDUCTOR, 68UH, 1.2A, 210 MOHM, RADIAL, 5MM LEADSPACING, 8.5X11 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rf Choke, 68Uh, 1.2A, 10%, 4.9Mhz; Product Range Bourns Jw Miller - 86K3403 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 68Uh, 1.2A, 10%, 4.9Mhz; Product Range Bourns Jw Miller
86K3403
Rf Choke, 68Uh, 1.2A, 10%, 4.9Mhz; Product Range Bourns Jw Miller 86K3403
RF CHOKE, 68UH, 1.2A, 10%, 4.9MHZ; Product Range:RL622 Series; Inductance:68µH; DC Current Rating:1.2A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.9MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 68UH, 1.2A, 10%, 4.9MHZ; Product Range:RL622 Series; Inductance:68µH; DC Current Rating:1.2A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.9MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL622-680K-RC M9991-ND 63629240 86K3403
Product Name 68UH 1.2A 210 MOHM Inductor and Choke Fixed Inductors Inductor/Choke/Coil Rf Choke, 68Uh, 1.2A, 10%, 4.9Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details