DEM Manufacturing Inductor/Choke/Coil KMF310

Description
FILTER, 10A, 3 PHASE, FILTER TYPE:EMI, RFI, CURRENT RATING:10A, VOLTAGE RATING:500V, LEAKAGE CURRENT MAX:21MA, CAPACITANCE:1 F, INDUCTANCE MIN:2.8MH,. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, 10A, 3 PHASE, FILTER TYPE:EMI, RFI, CURRENT RATING:10A, VOLTAGE RATING:500V, LEAKAGE CURRENT MAX:21MA, CAPACITANCE:1 F, INDUCTANCE MIN:2.8MH,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductor/Choke/Coil - 41412691 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
41412691
Inductor/Choke/Coil 41412691
FILTER, 10A, 3 PHASE, FILTER TYPE:EMI, RFI, CURRENT RATING:10A, VOLTAGE RATING:500V, LEAKAGE CURRENT MAX:21MA, CAPACITANCE:1 F, INDUCTANCE MIN:2.8MH,. FREE 2 YEAR RADWELL WARRANTY

FILTER, 10A, 3 PHASE, FILTER TYPE:EMI, RFI, CURRENT RATING:10A, VOLTAGE RATING:500V, LEAKAGE CURRENT MAX:21MA, CAPACITANCE:1 F, INDUCTANCE MIN:2.8MH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Inductors, Coils, and Chokes
Product Number 41412691
Product Name Inductor/Choke/Coil
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details