EPCOS AG Common Mode Chokes B82720S2301N040

Description
CMC 12MH 300MA 2LN SMD
Request a Quote Datasheet
Description
CMC 12MH 300MA 2LN SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82720S2301N040DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2301N040DKR-ND
Common Mode Chokes 495-B82720S2301N040DKR-ND
CMC 12MH 300MA 2LN SMD

CMC 12MH 300MA 2LN SMD

Buy Now Datasheet
Common Mode Chokes - 495-B82720S2301N040TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2301N040TR-ND
Common Mode Chokes 495-B82720S2301N040TR-ND
12mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.1Ohm (Typ)

12mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.1Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82720S2301N040CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2301N040CT-ND
Common Mode Chokes 495-B82720S2301N040CT-ND
12mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.1Ohm (Typ)

12mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.1Ohm (Typ)

Buy Now Datasheet
Inductor/Choke/Coil - 131708664 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
131708664
Inductor/Choke/Coil 131708664
POWER LINE CHOKE, RING CORE, 22MH, 0.3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER LINE CHOKE, RING CORE, 22MH, 0.3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82720S2301N040DKR-ND 131708664
Product Name Common Mode Chokes Inductor/Choke/Coil
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-16N 0402HP-16NXJRW , 0402HP-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details