TE Connectivity Coax Connectors 413985-3

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 413985-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
413985-3
Coax Connectors 413985-3
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Solderless
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 188, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
413985-3
RF Coaxial Cable Mount Connector 413985-3
SMB RF Connectors

SMB RF Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A4027-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A4027-ND
Coaxial Connector (RF) Assemblies A4027-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Coaxial Connectors - 7131117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131117
Coaxial Connectors 7131117
TE Connectivity 413985-3

TE Connectivity 413985-3

Supplier's Site
Coaxial Connectors - 7131117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131117P
Coaxial Connectors 7131117P
TE Connectivity 413985-3

TE Connectivity 413985-3

Supplier's Site
RF Connectors / Coaxial Connectors - 413985-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
413985-3
RF Connectors / Coaxial Connectors 413985-3
RF Connectors / Coaxial Connectors PLUG NICKEL 50 OHM

RF Connectors / Coaxial Connectors PLUG NICKEL 50 OHM

Buy Now Datasheet
Rf / Coaxial Connector, Smb Coaxial, Straight Plug, Crimp, 50 Ohm, Rg174/u, Rg188/u, Rg316/u Rohs Compliant Amp - Te Connectivity - 85R5782 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Smb Coaxial, Straight Plug, Crimp, 50 Ohm, Rg174/u, Rg188/u, Rg316/u Rohs Compliant Amp - Te Connectivity
85R5782
Rf / Coaxial Connector, Smb Coaxial, Straight Plug, Crimp, 50 Ohm, Rg174/u, Rg188/u, Rg316/u Rohs Compliant Amp - Te Connectivity 85R5782
RF / Coaxial Connector, SMB Coaxial, Straight Plug, Crimp, 50 ohm, RG174/U, RG188/U, RG316/U RoHS Compliant: Yes

RF / Coaxial Connector, SMB Coaxial, Straight Plug, Crimp, 50 ohm, RG174/U, RG188/U, RG316/U RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Brass; Teflon; Coaxial - 70083297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Brass; Teflon; Coaxial
70083297
Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Brass; Teflon; Coaxial 70083297
Features: Snap-Fit Coupling for Quick-Connect/Discon nect Straight Plugs and Jacks Are Completely Crimp Terminated Available in 50 Ohm and 75 Ohm Teflon Dielectric

Features:

  • Snap-Fit Coupling for Quick-Connect/Disconnect
  • Straight Plugs and Jacks Are Completely Crimp Terminated
  • Available in 50 Ohm and 75 Ohm
  • Teflon Dielectric
Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 413985-3 413985-3 A4027-ND 7131117 7131117P 413985-3 85R5782 70083297
Product Name Coax Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connectors Coaxial Connectors RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Smb Coaxial, Straight Plug, Crimp, 50 Ohm, Rg174/u, Rg188/u, Rg316/u Rohs Compliant Amp - Te Connectivity Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Brass; Teflon; Coaxial
Connector Type Wire to Wire Connector SMB SMB Military Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data