TE Connectivity Coax Connectors 51421-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.07 MM  [.436 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.07 MM  [.436 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 51421-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
51421-2
Coax Connectors 51421-2
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.07 MM  [.436 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.07 MM  [.436 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24670-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24670-ND
Coaxial Connector (RF) Assemblies A24670-ND
SHV Connector Receptacle, Male Pin Non-Constant Panel Mount Solder Cup

SHV Connector Receptacle, Male Pin Non-Constant Panel Mount Solder Cup

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
51421-2
RF Coaxial Panel Mount Connector 51421-2
SHV RF Connectors

SHV RF Connectors

Supplier's Site Datasheet
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity - 89F3385 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity
89F3385
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity 89F3385
RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; Connector Type:SHV Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; Connector Type:SHV Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 51421-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
51421-2
RF Connectors / Coaxial Connectors 51421-2
RF Connectors / Coaxial Connectors SHV PANEL JK NKL

RF Connectors / Coaxial Connectors SHV PANEL JK NKL

Buy Now Datasheet
SHV PANEL RECPT - 70083893 - Allied Electronics, Inc.
Fort Worth, TX, USA
SHV PANEL RECPT
70083893
SHV PANEL RECPT 70083893
Features: Safe-Tested at 5000 Volts DC Heat-Resistant TEFLON Insulators Quick Connect/Disconnect Bayonet Coupling

Features:

  • Safe-Tested at 5000 Volts DC
  • Heat-Resistant TEFLON Insulators
  • Quick Connect/Disconnect Bayonet Coupling
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 51421-2 A24670-ND 51421-2 89F3385 51421-2 70083893
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors SHV PANEL RECPT
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder Solder
Mounting Panel Mount Panel Mount 4-Hole Flange
Unlock Full Specs
to access all available technical data