"Connector Header Surface Mount 16 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 16 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 16 position 0.118"" (3.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
16 Pos Power Header, 5A, 250VAC, Straight SMD, Gold/Tin Product overview: 4-794638-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794638-6 can be used for catalog matching and distributor lookup.
16P MICRO MNL ASSY,VRT,SMT,LF
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33250TR-ND | 4-794638-6 | 316-4-794638-6 | 90AJ0151 |
| Product Name | Headers, Male Pins | Header | SMD 5A Electronic Connector | 16P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Surface Mount | |||
| Voltage Rating | 250 volts |