Amphenol Corporation Coaxial Connector (RF) Assemblies 431-115J-52S

Description
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2531-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2531-ND
Coaxial Connector (RF) Assemblies ARF2531-ND
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder

4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 431-115J-52S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
431-115J-52S
RF Coaxial Cable Mount Connector 431-115J-52S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf - 97Y9819 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf
97Y9819
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf 97Y9819
RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.25" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.25" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 431-115J-52S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
431-115J-52S
RF Connectors / Coaxial Connectors 431-115J-52S
RF Connectors / Coaxial Connectors .250" Semi-Rigid 4-Hole Flange 50 Ohm

RF Connectors / Coaxial Connectors .250" Semi-Rigid 4-Hole Flange 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2531-ND 431-115J-52S 97Y9819 431-115J-52S
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Mounting Panel Mount Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCT-MB-086-1 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1057290-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
7 suppliers
Coaxial Adapters - 1766965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details