TE Connectivity Coax Connectors 413985-8

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Consumer Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 188 Double Shield, RG 316 Double Shield, RG 174 Double Shield Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Consumer Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 188 Double Shield, RG 316 Double Shield, RG 174 Double Shield Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 413985-8 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
413985-8
Coax Connectors 413985-8
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Consumer Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 188 Double Shield, RG 316 Double Shield, RG 174 Double Shield Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Solderless
  • Dielectric Material : PTFE
  • Grade : Consumer
  • Outer Contact Plating Material : Nickel (Ni)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 188 Double Shield, RG 316 Double Shield, RG 174 Double Shield
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
413985-8
RF Coaxial Cable Mount Connector 413985-8
SMB RF Connectors

SMB RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 413985-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
413985-8
RF Connectors / Coaxial Connectors 413985-8
RF Connectors / Coaxial Connectors PLUG ASSY,STR,SMB

RF Connectors / Coaxial Connectors PLUG ASSY,STR,SMB

Buy Now Datasheet
Plug Assy,str,smb Rohs Compliant Amp - Te Connectivity - 17H9331 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,str,smb Rohs Compliant Amp - Te Connectivity
17H9331
Plug Assy,str,smb Rohs Compliant Amp - Te Connectivity 17H9331
PLUG ASSY,STR,SMB ROHS COMPLIANT: YES

PLUG ASSY,STR,SMB ROHS COMPLIANT: YES

Supplier's Site
Plug Assy,str,smb Rohs Compliant Amp - Te Connectivity - 76AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,str,smb Rohs Compliant Amp - Te Connectivity
76AC7220
Plug Assy,str,smb Rohs Compliant Amp - Te Connectivity 76AC7220
PLUG ASSY,STR,SMB ROHS COMPLIANT: YES

PLUG ASSY,STR,SMB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 413985-8 413985-8 413985-8 17H9331
Product Name Coax Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Plug Assy,str,smb Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data