TE Connectivity RF Connectors 414173-3

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 174A, RG 316, RG 188A, RG 188 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 174A, RG 316, RG 188A, RG 188 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 414173-3 - TE Connectivity
Berwyn, PA, United States
RF Connectors
414173-3
RF Connectors 414173-3
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 174A, RG 316, RG 188A, RG 188 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 174A, RG 316, RG 188A, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
414173-3
RF Coaxial Cable Mount Connector 414173-3
TNC RF Connectors

TNC RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 414173-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414173-3
RF Connectors / Coaxial Connectors 414173-3
RF Connectors / Coaxial Connectors COML TNC R/A PLUG DUAL R/A PLUG TNC

RF Connectors / Coaxial Connectors COML TNC R/A PLUG DUAL R/A PLUG TNC

Buy Now Datasheet
Coml Tnc R/a Plug Rohs Compliant Amp - Te Connectivity - 93B5656 - Newark, An Avnet Company
Chicago, IL, United States
Coml Tnc R/a Plug Rohs Compliant Amp - Te Connectivity
93B5656
Coml Tnc R/a Plug Rohs Compliant Amp - Te Connectivity 93B5656
COML TNC R/A PLUG ROHS COMPLIANT: NO

COML TNC R/A PLUG ROHS COMPLIANT: NO

Supplier's Site
Coml Tnc R/a Plug Amp - Te Connectivity - 42AJ4025 - Newark, An Avnet Company
Chicago, IL, United States
Coml Tnc R/a Plug Amp - Te Connectivity
42AJ4025
Coml Tnc R/a Plug Amp - Te Connectivity 42AJ4025
COML TNC R/A PLUG

COML TNC R/A PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 414173-3 414173-3 414173-3 93B5656
Product Name RF Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Coml Tnc R/a Plug Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053221-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1-1337440-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
RF Connectors - 1052873-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
3 suppliers
Coax Connectors - 1051177-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers