Radiall Coaxial Connector (RF) Assemblies 4000-7071-019

Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-4000-7071-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-4000-7071-019-ND
Coaxial Connector (RF) Assemblies 2201-4000-7071-019-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
4000-7071-019
RF & Microwave 4000-7071-019
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 4000-7071-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
4000-7071-019
RF Coaxial Cable Mount Connector 4000-7071-019
N Series Straight Plug Connectors for Miniature Cable

N Series Straight Plug Connectors for Miniature Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 4000-7071-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4000-7071-019
RF Connectors / Coaxial Connectors 4000-7071-019
RF Connectors / Coaxial Connectors N M STR NA CR2.6/50D

RF Connectors / Coaxial Connectors N M STR NA CR2.6/50D

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-4000-7071-019-ND 4000-7071-019 4000-7071-019 4000-7071-019
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type Type N
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337439-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details