TE Connectivity ™ RF Coaxial Cable Mount Connector 414948-1

Description
SMB RF Connectors
Request a Quote Datasheet
Description
SMB RF Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
414948-1
RF Coaxial Cable Mount Connector 414948-1
SMB RF Connectors

SMB RF Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 414948-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414948-1
RF Connectors / Coaxial Connectors 414948-1
RF Connectors / Coaxial Connectors CONNCTR JACK SER SMB

RF Connectors / Coaxial Connectors CONNCTR JACK SER SMB

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 414948-1 414948-1
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details