TE Connectivity Rack & Panel Connectors 449583-4

Description
Configuration Features Number of Inserts : 2 Number of Positions : 131 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 2 Number of Positions : 131 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 449583-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
449583-4
Rack & Panel Connectors 449583-4
Configuration Features Number of Inserts : 2 Number of Positions : 131 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 2
  • Number of Positions : 131

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector - 449583-4 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
449583-4
Rectangular Connector 449583-4
Arinc 404 Kit, MME2P106P36C7P-0004 (204) with EMI Fingers

Arinc 404 Kit, MME2P106P36C7P-0004 (204) with EMI Fingers

Supplier's Site Datasheet
Rme2P25C15 & 106P W/ Emi Spr Amp - Te Connectivity - 77C5347 - Newark, An Avnet Company
Chicago, IL, United States
Rme2P25C15 & 106P W/ Emi Spr Amp - Te Connectivity
77C5347
Rme2P25C15 & 106P W/ Emi Spr Amp - Te Connectivity 77C5347
RME2P25C15 & 106P W/ EMI SPR

RME2P25C15 & 106P W/ EMI SPR

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 449583-4 449583-4 77C5347
Product Name Rack & Panel Connectors Rectangular Connector Rme2P25C15 & 106P W/ Emi Spr Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-118-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - A111688-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers