Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
5 Pos 1R 2.54mm Pitch Male Header, Right Angle, Gold Contacts, 3A Product overview: 5-103635-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103635-4 can be used for catalog matching and distributor lookup.
CONN HEADER R/A 5POS 2.54MM
CONNECTOR HEADER, MALE PINS, THROUGH HOLE RIGHT ANGLE, 5 POSITION, 2.54MM, LATCH HOLDER. FREE 2 YEAR RADWELL WARRANTY
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103635-4 | A33864-ND | 316-5-103635-4 | 792-5-103635-4 | 19148849 | 16M3118 |
| Product Name | RF Coaxial Board Mount Connector | Headers, Male Pins | 3A Electronic Connector | CONN HEADER R/A 5POS 2.54MM | Connector/Terminal/Pin | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||||
| Mounting | Through Hole, Right Angle | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |||
| Number of Contacts | 5 # |