"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
3A 3 Pos Male Pin Header, Right Angle, Gold, Through Hole Product overview: 5-104935-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104935-3 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
5-104935-3 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33858-ND | 316-5-104935-3 | 40P9490 | 96AC6612 |
| Product Name | Headers, Male Pins | Through-Hole 3A Electronic Connector | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Te Connectivity | 5-104935-3 Rohs Compliant Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Current Rating | 3.0 amps | 3.0 amps |