TE Connectivity RF Coaxial Cable Mount Connector 413959-1

Description
BNC RF Connectors
Request a Quote Datasheet
Description
BNC RF Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
413959-1
RF Coaxial Cable Mount Connector 413959-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A1181-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1181-ND
Coaxial Connector (RF) Assemblies A1181-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Plug Rtang Bnc Hex 50 Ohm Amp - Te Connectivity - 69H9228 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rtang Bnc Hex 50 Ohm Amp - Te Connectivity
69H9228
Plug Rtang Bnc Hex 50 Ohm Amp - Te Connectivity 69H9228
PLUG RTANG BNC HEX 50 OHM

PLUG RTANG BNC HEX 50 OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 413959-1 A1181-ND 69H9228
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Plug Rtang Bnc Hex 50 Ohm Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details