Radiall Coaxial Connector (RF) Assemblies 4501-9543-010

Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-4501-9543-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-4501-9543-010-ND
Coaxial Connector (RF) Assemblies 2201-4501-9543-010-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
4501-9543-010
RF & Microwave 4501-9543-010
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 4501-9543-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
4501-9543-010
RF Coaxial Panel Mount Connector 4501-9543-010
These Precision N connectors are constructed with 303 stainless steel bodies, Teflon insulators, and beryllium copper contacts. They feature captivated contacts which plug on to the cable center conductor, eliminating contact gapping and soldering during assembly-simply trim the cable, slide the connector on, and solder the jacket.

These Precision N connectors are constructed with 303 stainless steel bodies, Teflon insulators, and beryllium copper contacts. They feature captivated contacts which plug on to the cable center conductor, eliminating contact gapping and soldering during assembly-simply trim the cable, slide the connector on, and solder the jacket.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 4501-9543-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4501-9543-010
RF Connectors / Coaxial Connectors 4501-9543-010
RF Connectors / Coaxial Connectors N F STR BHD SDCL

RF Connectors / Coaxial Connectors N F STR BHD SDCL

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-4501-9543-010-ND 4501-9543-010 4501-9543-010 4501-9543-010
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1053227-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
Coaxial Adapters - 1766965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details