TE Connectivity RF Connectors 447647-2

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Crimp Setting : 7 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.92 MM  [.981 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 400, RG 142B, RG 142A, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Crimp Setting : 7 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.92 MM  [.981 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 400, RG 142B, RG 142A, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 447647-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
447647-2
RF Connectors 447647-2
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Crimp Setting : 7 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.92 MM  [.981 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 400, RG 142B, RG 142A, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Crimp Setting : 7
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 24.92 MM  [.981 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 400, RG 142B, RG 142A, RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
447647-2
RF Coaxial Cable Mount Connector 447647-2
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A4010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A4010-ND
Coaxial Connector (RF) Assemblies A4010-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 447647-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
447647-2
RF Connectors / Coaxial Connectors 447647-2
RF Connectors / Coaxial Connectors PLUG HEX CRIMP

RF Connectors / Coaxial Connectors PLUG HEX CRIMP

Buy Now Datasheet
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 93F5645 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
93F5645
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 93F5645
RF/COAXIAL, SMA PLUG, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG142, RG142A, RG142B, RG400; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG142, RG142A, RG142B, RG400; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 447647-2 447647-2 A4010-ND 447647-2 93F5645
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Frequency 4.000 GHz ? to 12.400 GHz
Geometry Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050769-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1050541-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1052902-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
5 suppliers