TE Connectivity Coax Connectors 414217-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 762 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 762 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 414217-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
414217-1
Coax Connectors 414217-1
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 762 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 762
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector Seal & Plug Type : Gasket
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
414217-1
RF Coaxial Panel Mount Connector 414217-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 414217-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414217-1
RF Connectors / Coaxial Connectors 414217-1
RF Connectors / Coaxial Connectors BULKHEAD JACK 75 OHM

RF Connectors / Coaxial Connectors BULKHEAD JACK 75 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 414217-1 414217-1 414217-1
Product Name Coax Connectors RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting Panel Mount
Unlock Full Specs
to access all available technical data