Amphenol RF Coaxial Connector (RF) Assemblies 431-116J-52S

Description
4.3/10 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
4.3/10 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2532-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2532-ND
Coaxial Connector (RF) Assemblies ARF2532-ND
4.3/10 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

4.3/10 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
431-116J-52S
Connectors 431-116J-52S
RF Connector

RF Connector

Buy Now
RF Coaxial Panel Mount Connector - 431-116J-52S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
431-116J-52S
RF Coaxial Panel Mount Connector 431-116J-52S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf - 97Y9820 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf
97Y9820
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf 97Y9820
RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
Coaxial Connectors 4-Hole Flange Recpt Solder Cup Rohs Compliant Amphenol Rf - 07AK0962 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Connectors 4-Hole Flange Recpt Solder Cup Rohs Compliant Amphenol Rf
07AK0962
Coaxial Connectors 4-Hole Flange Recpt Solder Cup Rohs Compliant Amphenol Rf 07AK0962
COAXIAL CONNECTORS 4-HOLE FLANGE RECPT SOLDER CUP ROHS COMPLIANT: YES

COAXIAL CONNECTORS 4-HOLE FLANGE RECPT SOLDER CUP ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 431-116J-52S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
431-116J-52S
RF Connectors / Coaxial Connectors 431-116J-52S
RF Connectors / Coaxial Connectors 4-Hole Flange Recpt Solder Cup 50 Ohm

RF Connectors / Coaxial Connectors 4-Hole Flange Recpt Solder Cup 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARF2532-ND 431-116J-52S 431-116J-52S 97Y9820 07AK0962 431-116J-52S
Product Name Coaxial Connector (RF) Assemblies Connectors RF Coaxial Panel Mount Connector Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf Coaxial Connectors 4-Hole Flange Recpt Solder Cup Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Mounting Panel Mount Flange Mount
Unlock Full Specs
to access all available technical data