TE Connectivity Coax Connectors 414002-5

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Military Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Military Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 414002-5 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
414002-5
Coax Connectors 414002-5
Body Features Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Military Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Military
  • Outer Contact Plating Material : Nickel (Ni)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
414002-5
RF Coaxial Cable Mount Connector 414002-5
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Plug,cable,rtang,smb,ni Pltd Rohs Compliant Amp - Te Connectivity - 33B8919 - Newark, An Avnet Company
Chicago, IL, United States
Plug,cable,rtang,smb,ni Pltd Rohs Compliant Amp - Te Connectivity
33B8919
Plug,cable,rtang,smb,ni Pltd Rohs Compliant Amp - Te Connectivity 33B8919
PLUG,CABLE,RTANG,SMB ,NI PLTD ROHS COMPLIANT: YES

PLUG,CABLE,RTANG,SMB,NI PLTD ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 414002-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414002-5
RF Connectors / Coaxial Connectors 414002-5
RF Connectors / Coaxial Connectors CABLE PLUG R/A QC/D CRIMP

RF Connectors / Coaxial Connectors CABLE PLUG R/A QC/D CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 414002-5 414002-5 33B8919 414002-5
Product Name Coax Connectors RF Coaxial Cable Mount Connector Plug,cable,rtang,smb,ni Pltd Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data