TE Connectivity Coax Connectors 414002-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 414002-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
414002-1
Coax Connectors 414002-1
Body Features Body Material : Brass Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A4028-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A4028-ND
Coaxial Connector (RF) Assemblies A4028-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
414002-1
RF Coaxial Cable Mount Connector 414002-1
SMB RF Connectors

SMB RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 414002-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414002-1
RF Connectors / Coaxial Connectors 414002-1
RF Connectors / Coaxial Connectors PLUG R.A. GOLD 50

RF Connectors / Coaxial Connectors PLUG R.A. GOLD 50

Buy Now Datasheet
Connector; SMB; 50 Ohms; Right Angle; Gold over Nickel; Brass; Teflon; Coaxial - 70083302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; SMB; 50 Ohms; Right Angle; Gold over Nickel; Brass; Teflon; Coaxial
70083302
Connector; SMB; 50 Ohms; Right Angle; Gold over Nickel; Brass; Teflon; Coaxial 70083302
Features: Snap-Fit Coupling for Quick-Connect/Discon nect Straight Plugs and Jacks Are Completely Crimp Terminated Available in 50 Ohm and 75 Ohm Teflon Dielectric

Features:

  • Snap-Fit Coupling for Quick-Connect/Disconnect
  • Straight Plugs and Jacks Are Completely Crimp Terminated
  • Available in 50 Ohm and 75 Ohm
  • Teflon Dielectric
Supplier's Site
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 96F7619 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
96F7619
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 96F7619
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 414002-1 A4028-ND 414002-1 414002-1 70083302 96F7619
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector; SMB; 50 Ohms; Right Angle; Gold over Nickel; Brass; Teflon; Coaxial Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Connector Type Wire to Wire Connector SMB Military Connector SMB
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp Crimp
Coupling Snap-Fit
Unlock Full Specs
to access all available technical data