TE Connectivity RF Connectors 415484-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Grade : Commercial Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Grade : Commercial Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 415484-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
415484-1
RF Connectors 415484-1
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Grade : Commercial Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Body Underplating Material : Copper
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Grade : Commercial
  • Outer Contact Plating Material : Nickel (Ni)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179, RG 187
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
415484-1
RF Coaxial Cable Mount Connector 415484-1
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Swedesboro, NJ, United States
SMB Connector
415484-1
SMB Connector 415484-1
SMB

SMB

Buy Now
RF Connectors / Coaxial Connectors - 415484-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415484-1
RF Connectors / Coaxial Connectors 415484-1
RF Connectors / Coaxial Connectors MINI RA PLG 75 OHM

RF Connectors / Coaxial Connectors MINI RA PLG 75 OHM

Buy Now Datasheet
Plug,cbl,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity - 95B0818 - Newark, An Avnet Company
Chicago, IL, United States
Plug,cbl,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity
95B0818
Plug,cbl,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity 95B0818
PLUG,CBL,MINI-SMB RTANG 75 OHM ROHS COMPLIANT: NO

PLUG,CBL,MINI-SMB RTANG 75 OHM ROHS COMPLIANT: NO

Supplier's Site
Plug,cbl,mini-Smb Rtang 75 Ohm Amp - Te Connectivity - 42AJ4029 - Newark, An Avnet Company
Chicago, IL, United States
Plug,cbl,mini-Smb Rtang 75 Ohm Amp - Te Connectivity
42AJ4029
Plug,cbl,mini-Smb Rtang 75 Ohm Amp - Te Connectivity 42AJ4029
PLUG,CBL,MINI-SMB RTANG 75 OHM

PLUG,CBL,MINI-SMB RTANG 75 OHM

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 415484-1 415484-1 415484-1 415484-1 95B0818
Product Name RF Connectors RF Coaxial Cable Mount Connector SMB Connector RF Connectors / Coaxial Connectors Plug,cbl,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051087-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1052203-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1051088-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers