TE Connectivity Coax Connectors 414048-6

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : TFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : TFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 414048-6 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
414048-6
Coax Connectors 414048-6
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : TFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : TFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179, RG 187
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 414048-6 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
414048-6
RF Coaxial Cable Mount Connector 414048-6
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A24704-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24704-ND
Coaxial Connector (RF) Assemblies A24704-ND
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
SMB Connector - 414048-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
414048-6
SMB Connector 414048-6
CABLE PLUG,FEMALE,RTANG SMB

CABLE PLUG,FEMALE,RTANG SMB

Buy Now
Swedesboro, NJ, United States
SMB Connector
414048-6
SMB Connector 414048-6
SMB

SMB

Buy Now
RF Connectors / Coaxial Connectors - 414048-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414048-6
RF Connectors / Coaxial Connectors 414048-6
RF Connectors / Coaxial Connectors PLUG R.A. GOLD 75

RF Connectors / Coaxial Connectors PLUG R.A. GOLD 75

Buy Now Datasheet
Cable Plug,female,rtang Smb Amp - Te Connectivity - 76AC7227 - Newark, An Avnet Company
Chicago, IL, United States
Cable Plug,female,rtang Smb Amp - Te Connectivity
76AC7227
Cable Plug,female,rtang Smb Amp - Te Connectivity 76AC7227
CABLE PLUG,FEMALE,RTANG SMB

CABLE PLUG,FEMALE,RTANG SMB

Supplier's Site
Connector/Terminal/Pin - 21251480 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21251480
Connector/Terminal/Pin 21251480
CABLE PLUG FEMALE RTANG SMB / TE CONNECTIVITY/AMP BRAND. FREE 2 YEAR RADWELL WARRANTY

CABLE PLUG FEMALE RTANG SMB / TE CONNECTIVITY/AMP BRAND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 414048-6 414048-6 A24704-ND 414048-6 414048-6 76AC7227 21251480
Product Name Coax Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies SMB Connector RF Connectors / Coaxial Connectors Cable Plug,female,rtang Smb Amp - Te Connectivity Connector/Terminal/Pin
Connector Type Wire to Wire Connector SMB
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data