Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CONNECTORS
TE CONNECTIVITY ™
415779-1 -- RF COAXIAL PANEL MOUNT CONNECTOR
TE Connectivity ™
RF Coaxial Panel Mount Connector
415779-1
Description
Decoupled, Spark Gap, 75 Ohm, BNC
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
Decoupled, Spark Gap, 75 Ohm, BNC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
415779-1
RF Coaxial Panel Mount Connector
415779-1
Decoupled, Spark Gap, 75 Ohm, BNC
Decoupled, Spark Gap, 75 Ohm, BNC
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
Coaxial Connectors
Product Number
415779-1
Product Name
RF Coaxial Panel Mount Connector
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
21 Position Hermetic Bulkhead Connector
24225
Specs
Connector Type
BNC; MHV; SMA
Mounting
Bulkhead
View Details
Amphenol Communications Solutions
RF Coaxial Panel Mount Connector
5271
Specs
Gender
Female / Jack
Geometry
Straight
Termination
Tab
View Details
E-Z-HOOK, a division of Tektest, Inc.
SMA Female to BNC Male, Adapter
9216
Specs
Connector Type
BNC; SMA
Gender
Male / Plug; Female / Jack
View Details
Maury Microwave
Coaxial Adapters
TE-A-SMA-FF
Specs
Connector Type
SMA
Gender
Female / Jack
Frequency
18.000 GHz
View Details