The Amphenol RF 4.3/10 Jack, part number 97Y9825, is a coaxial connector designed for 50 Ohm applications. It features a straight jack body style and is compatible with 0.141" semi-rigid coaxial cables. The connector is constructed with a brass body and white bronze plating, while the outer contact is made of phosphor bronze with silver plating. The inner contact is beryllium copper, also with silver plating, and the insulator is made from natural PTFE. This connector operates effectively across a frequency range of DC to 6 GHz, with a maximum Voltage Standing Wave Ratio (VSWR) of 1.08 at DC to 3 GHz. It has a low insertion loss of 0.05 times the square root of frequency in GHz (dB max) and a dielectric withstanding voltage of 2500 VRMS minimum. The insulation resistance is rated at a minimum of 5000 MΩ, and it can withstand intermodulation levels of -166 dBc maximum. The mechanical durability of the connector is rated for a minimum of 100 cycles, and it can operate within a temperature range of -65°C to +165°C. The product is packaged in trays of 10 pieces and is marked with the manufacturer's details and date code. This connector is suitable for applications requiring reliable performance in RF communications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors .141" Semi-Rigid 4-Hole Flange 50 Ohm
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 431-128J-52S | ARF2537-ND | 97Y9825 | 431-128J-52S |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Mounting | Panel Mount | Flange Mount |