TE Connectivity RF Coaxial Cable Mount Connector 413588-8

Description
BNC RF Connectors
Request a Quote Datasheet
Description
BNC RF Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 413588-8 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
413588-8
RF Coaxial Cable Mount Connector 413588-8
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A1873-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1873-ND
Coaxial Connector (RF) Assemblies A1873-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Bnc Rtang Hex Crmp Plug 75 Ohm Amp - Te Connectivity - 42AJ4021 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rtang Hex Crmp Plug 75 Ohm Amp - Te Connectivity
42AJ4021
Bnc Rtang Hex Crmp Plug 75 Ohm Amp - Te Connectivity 42AJ4021
BNC RTANG HEX CRMP PLUG 75 OHM

BNC RTANG HEX CRMP PLUG 75 OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 413588-8 A1873-ND 42AJ4021
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Bnc Rtang Hex Crmp Plug 75 Ohm Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 1766966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1045632-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details