4.3/10 Connector Receptacle, Female Socket 50Ohm Panel Mount Threaded
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors 4-Hole Flange Recpt Rec M3 Thread 50 Ohm
RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2529-ND | 431-113J-52S | 431-113J-52S | 97Y9817 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf |
| Mounting | Panel Mount | Flange Mount |