Radiall RF & Microwave 4502-7041-010

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
4502-7041-010
RF & Microwave 4502-7041-010
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 4502-7041-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
4502-7041-010
RF Coaxial Panel Mount Connector 4502-7041-010
N Series Front Mount Bulkhead Jack Connectors for Miniature Cable

N Series Front Mount Bulkhead Jack Connectors for Miniature Cable

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-4502-7041-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-4502-7041-010-ND
Coaxial Connector (RF) Assemblies 2201-4502-7041-010-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 4502-7041-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4502-7041-010
RF Connectors / Coaxial Connectors 4502-7041-010
RF Connectors / Coaxial Connectors NF STR BHD SDCL .086

RF Connectors / Coaxial Connectors NF STR BHD SDCL .086

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 4502-7041-010 4502-7041-010 2201-4502-7041-010-ND 4502-7041-010
Product Name RF & Microwave RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Termination Pin
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 1123514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1051902-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers