TE Connectivity Headers, Male Pins 4-641215-4

Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30762-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30762-ND
Headers, Male Pins A30762-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-641215-4
Electronic Connector 316-4-641215-4
14 Pos 2.54mm Wire-to-Board Header, Male Pin, Solder, Thru-Hole Product overview: 4-641215-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641215-4 can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Wire-to-Board Header, Male Pin, Solder, Thru-Hole Product overview: 4-641215-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641215-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 02M6514 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
02M6514
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 02M6514
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A30762-ND 316-4-641215-4 02M6514
Product Name Headers, Male Pins Electronic Connector Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data