The Wire-Board Connector Header 2 Position, 2.54mm, part number 89M0115, is designed for wire-to-board applications within the TE Connectivity AMPMODU MTE interconnect system. It features a through-hole right angle termination and is suitable for use in various electronic equipment, including medical instruments, automotive controls, and telecommunications. The connector supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from 22 to 30 AWG and is RoHS compliant. The product is designed for ease of assembly with options for latching and polarization, enhancing its reliability in applications.
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33961-ND | 5-104361-1 | 89M0115 |
| Product Name | Headers, Male Pins | Miscellaneous Connector | Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |