Amphenol Corporation Coaxial Connector (RF) Assemblies 431-117J-52S

Description
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Threaded
Request a Quote Datasheet
Description
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2533-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2533-ND
Coaxial Connector (RF) Assemblies ARF2533-ND
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Threaded

4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Threaded

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 431-117J-52S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
431-117J-52S
RF Coaxial Panel Mount Connector 431-117J-52S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf - 97Y9821 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf
97Y9821
Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf 97Y9821
RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 431-117J-52S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
431-117J-52S
RF Connectors / Coaxial Connectors 431-117J-52S
RF Connectors / Coaxial Connectors 4-Hole Flange Recpt M3 Thread 50 Ohm

RF Connectors / Coaxial Connectors 4-Hole Flange Recpt M3 Thread 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2533-ND 431-117J-52S 97Y9821 431-117J-52S
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Mounting Panel Mount Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-A500-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
RF Connectors - 1051139-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers