4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Turret
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL, 4.3/10, JACK, 50 OHM, FLANGE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors .085" Semi-Rigid 4-Hole Flange 50 Ohm
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2535-ND | 431-119J-52S | 97Y9823 | 431-119J-52S |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | Rf Coaxial, 4.3/10, Jack, 50 Ohm, Flange; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Mounting | Panel Mount | Flange Mount |