Radiall Coaxial Connector (RF) Assemblies 4501-9543-009

Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-4501-9543-009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-4501-9543-009-ND
Coaxial Connector (RF) Assemblies 2201-4501-9543-009-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 4501-9543-009 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
4501-9543-009
RF Coaxial Panel Mount Connector 4501-9543-009
These Precision N connectors are constructed with 303 stainless steel bodies, Teflon insulators, and beryllium copper contacts. They feature captivated contacts which plug on to the cable center conductor, eliminating contact gapping and soldering during assembly-simply trim the cable, slide the connector on, and solder the jacket.

These Precision N connectors are constructed with 303 stainless steel bodies, Teflon insulators, and beryllium copper contacts. They feature captivated contacts which plug on to the cable center conductor, eliminating contact gapping and soldering during assembly-simply trim the cable, slide the connector on, and solder the jacket.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
4501-9543-009
RF & Microwave 4501-9543-009
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 4501-9543-009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4501-9543-009
RF Connectors / Coaxial Connectors 4501-9543-009
RF Connectors / Coaxial Connectors NF STR BHD SDCL .141

RF Connectors / Coaxial Connectors NF STR BHD SDCL .141

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-4501-9543-009-ND 4501-9543-009 4501-9543-009 4501-9543-009
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Connector Type Type N
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details