TE Connectivity RF Coaxial Panel Mount Connector 446863-1

Description
SMA Plug Assembly
Request a Quote Datasheet
Description
SMA Plug Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 446863-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
446863-1
RF Coaxial Panel Mount Connector 446863-1
SMA Plug Assembly

SMA Plug Assembly

Supplier's Site
RF Connectors / Coaxial Connectors - 446863-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
446863-1
RF Connectors / Coaxial Connectors 446863-1
RF Connectors / Coaxial Connectors SMA PLUG ASSEMBLY

RF Connectors / Coaxial Connectors SMA PLUG ASSEMBLY

Buy Now Datasheet
Sma Plug Assembly Amp - Te Connectivity - 18H0158 - Newark, An Avnet Company
Chicago, IL, United States
Sma Plug Assembly Amp - Te Connectivity
18H0158
Sma Plug Assembly Amp - Te Connectivity 18H0158
SMA PLUG ASSEMBLY

SMA PLUG ASSEMBLY

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 446863-1 446863-1 18H0158
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Sma Plug Assembly Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337439-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details