Radiall RF Coaxial Panel Mount Connector 4501-1051-019

Description
N Series Rear Mount Bulkhead Jack Connectors for Miniature Cable
Request a Quote Datasheet
Description
N Series Rear Mount Bulkhead Jack Connectors for Miniature Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 4501-1051-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
4501-1051-019
RF Coaxial Panel Mount Connector 4501-1051-019
N Series Rear Mount Bulkhead Jack Connectors for Miniature Cable

N Series Rear Mount Bulkhead Jack Connectors for Miniature Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 4501-1051-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4501-1051-019
RF Connectors / Coaxial Connectors 4501-1051-019
RF Connectors / Coaxial Connectors N F STR BHD CL 2.6/50S

RF Connectors / Coaxial Connectors N F STR BHD CL 2.6/50S

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 4501-1051-019 4501-1051-019
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051157-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
F Female To F Female RF Adapter - ET-FFS-FFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details