9400 pF 500V Decoupled. PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75 ohm applications. The 50 ohm versions have been approved by most of the U.S. manufacturers of LAN cards, and the 75 ohm is in wide use in High Definition Video applications which require the use of a True 75 ohm connector. Contacts are phosphor bronze and will remain resilient even after hundreds of insertions.
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 364F595BLB |
| Product Name | RF Coaxial Panel Mount Connector |