TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8532

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 19,400 - Mesh Length: 32" - 3.50 - 3.99" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 19,400 - Mesh Length: 32" - 3.50 - 3.99" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. - L8532 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty,..
L8532
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8532
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 19,400 - Mesh Length: 32" - 3.50 - 3.99" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 19,400
- Mesh Length: 32"
- 3.50 - 3.99" Cable dia. range
- Medium length
- Single weave
- Closed mesh
- Flexible rope eye
- Light duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8532
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 5308709 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 2100594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details