TelephoneStuff.com Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. L9738

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.50-3.99" - Approx. Break Strength: 13,120 - Bale Length: 10" - Mesh Length: 45"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.50-3.99" - Approx. Break Strength: 13,120 - Bale Length: 10" - Mesh Length: 45"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. - L9738 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,..
L9738
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. L9738
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.50-3.99" - Approx. Break Strength: 13,120 - Bale Length: 10" - Mesh Length: 45"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 3.50-3.99"
- Approx. Break Strength: 13,120
- Bale Length: 10"
- Mesh Length: 45"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9738
Product Name Leviton Heavy Duty Split Lace, Double Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG603009R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details