TelephoneStuff.com Leviton Bus-Drop, Single "U" Eye,.. L7987

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.96-1.25" - Approx. Break Strength: 1,900
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.96-1.25" - Approx. Break Strength: 1,900

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Single "U" Eye,.. - L7987 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Single "U" Eye,..
L7987
Leviton Bus-Drop, Single "U" Eye,.. L7987
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.96-1.25" - Approx. Break Strength: 1,900

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.96-1.25"
- Approx. Break Strength: 1,900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7987
Product Name Leviton Bus-Drop, Single "U" Eye,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601019R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Straight-Through Cable Gland - 5211121 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details