TelephoneStuff.com Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. L8674

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.50-1.74" - Approximate Break Strength: 7,400 - Mesh length: 18"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.50-1.74" - Approximate Break Strength: 7,400 - Mesh length: 18"

Suppliers

Company
Product
Description
Supplier Links
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. - L8674 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA..
L8674
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. L8674
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.50-1.74" - Approximate Break Strength: 7,400 - Mesh length: 18"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 1.50-1.74"
- Approximate Break Strength: 7,400
- Mesh length: 18"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8674
Product Name Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details